EN
  • EN
  • DE

LES16C24L08

Part No LES16C24L08
Manufacturer Yageo
Catalog ESD and Circuit Protection
Description ESD Suppressor TVS Array Array-16 Bi-Directional 24V 15kV Air/8kV Contact 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069364-LES16C24L08
Categories ESD and Circuit Protection
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LES16C24L08 CAD Model

Description

The Yageo LES16C24L08 is an ESD and circuit protection component that helps to protect electronic devices from voltage spikes and electrostatic discharge.

  • Manufacturer: Yageo
  • Popularity Rating: Low
  • Win Source Part: 1069364-LES16C24L08
  • Supply and Demand Status: Shortage
  • Ideal for: Electronic devices that require protection from voltage spikes and electrostatic discharge.

You May Also Be Interested in

Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 24V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
ElecSuper
19VC 26VC Clamp 17A Ipp ESD DIODE SOT-23
Lowest to $0.0361
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Lowest to $0.6783
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 3.3V 15kV Air/8kV Contact 8-Pin SOIC T/R
Lowest to $0.2610
Zhuhai Hongjiacheng Technology Co., Ltd.
10VC Clamp 8A Ipp ESD DIODE DFN0603-2
Lowest to $0.0144
Renesas Electronics America
Diode Zener Single 10V 6% 150mW 2-Pin SC-78 T/R
Need more? Email Us
ElecSuper
10VC Clamp 8A Ipp ESD DIODE SOD-523
Lowest to $0.0140
Born Semiconductor (Shenzhen) Co., Ltd.
50VC Clamp ESD DIODE 0603
Lowest to $0.0247
Born Semiconductor (Shenzhen) Co., Ltd.
24VC Clamp 20A@8/20us Ipp ESD DIODE SOD-323
Lowest to $0.0206

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess