EN
  • EN
  • DE

VNI8200XP

Part No VNI8200XP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO36 / Power Switch/Driver 1:1 N-Channel 700mA PowerSSO-36 EPD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 10.5V ~ 36V
Current - Output (Max) 700mA
Rds On (Typ) 110mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Supplier Device Package PowerSSO-36 EPD
Case / Package 36-PowerFSOP (0.295", 7.50mm Width)
Base Product Number VNI8200
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number VNI8200XP-ND,497-19750
Standard Package 49
Win Source Part Number 1320389-VNI8200XP
Ultra Librarian 3D Model Ultra Librarian VNI8200XP CAD Model

Description

Introducing the VNI8200XP: A High-Efficiency, Octal Channel, Low-Side Driver

The VNI8200XP, developed by STMicroelectronics, is an advanced octal channel low-side driver that is specifically designed to deliver high performance in a wide range of industrial and automotive applications. This versatile chip is part of STMicroelectronics' VIPower family and offers an exceptional blend of power efficiency, reliability, and ease of use.

Key Features

  • Eight Low-Side Channels: The VNI8200XP is equipped with eight independent low-side channels, each capable of driving resistive, capacitive, and inductive loads with excellent performance characteristics.
  • High Output Current: Each channel can deliver an output current of up to 1.1A, making it suitable for a wide range of power applications.
  • Thermal Management: With built-in thermal shutdown and overtemperature protection, the device ensures safe operation even under high power conditions.
  • Integrated Protection: The device features non-dissipative short-circuit protection, under voltage shutdown, and overvoltage clamp, safeguarding the system against a variety of electrical hazards.
  • Diagnostic Functions: The VNI8200XP provides comprehensive diagnostic feedback, including open-load detection and current sensing, which is crucial for system monitoring and troubleshooting.
  • Serial Peripheral Interface (SPI): The inclusion of an SPI interface allows for seamless communication with microcontrollers, enabling users to control and monitor the device with ease.
  • PowerSSO-36 Package: Housed in a compact PowerSSO-36 package, the VNI8200XP is designed for space-constrained applications without compromising on power and functionality.

Applications

The VNI8200XP is ideal for a variety of applications, including but not limited to:

  • Automotive systems such as lighting, heating, and motor control
  • Industrial automation for controlling actuators, sensors, and small motors
  • Building automation systems for managing power distribution and HVAC systems

With its robust design, comprehensive protection features, and advanced diagnostics, the VNI8200XP from STMicroelectronics is a top choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess