EN
  • EN
  • DE

LTC1296DCN

Part No LTC1296DCN
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207362-LTC1296DCN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1296DCN CAD Model

Description

The LTC1296DCN is a robust and versatile single-chip data acquisition system from Linear Technology, a company known for its high-performance analog integrated circuits. Designed for applications requiring high precision and ease of integration, the LTC1296DCN offers a comprehensive solution for data acquisition tasks in a compact and efficient package.

Key Features

  • 12-Bit Resolution: The LTC1296DCN features a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC), providing high-resolution data conversion that is suitable for precision measurements in a variety of systems.
  • Sample Rate: With its ability to sample up to 46,000 samples per second, the LTC1296DCN is capable of handling fast signal variations, making it ideal for real-time monitoring and control applications.
  • Single Supply Operation: Operating from a single 5V power supply, this device simplifies power management in embedded systems and reduces the complexity of the power supply design.
  • Microprocessor Interface: The LTC1296DCN includes a user-friendly SPI and MICROWIRE compatible serial interface, allowing for straightforward integration with a wide range of microprocessors and digital systems.
  • Differential Inputs: It offers four differential input channels, providing increased precision and noise immunity, which is critical for accurate data acquisition in electrically noisy environments.
  • On-Chip Sample and Hold: The device features an on-chip sample and hold circuit that ensures accurate sampling of analog signals even with varying input signal frequencies.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1296DCN is suitable for battery-powered devices and other applications where power consumption is a concern.
  • Compact Package: Housed in a narrow 16-pin DIP package, the LTC1296DCN saves valuable board space and is easy to incorporate into existing designs.

Applications

The LTC1296DCN is adept for use in a wide array of applications, including but not limited to industrial process control, medical equipment, instrumentation, robotics, and battery-operated devices. Its combination of high resolution, fast sampling rate, and low power consumption makes it an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess