EN
  • EN
  • DE

PCM1840IRTWT

Part No PCM1840IRTWT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196718-PCM1840IRTWT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition ADCs/DACs - Special Purpose
Package Tape & Reel (TR)
Product Status Active
Type ADC, Audio
Number of Channels 4
Voltage - Supply 3V ~ 3.6V, 3V ~ 3.6V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PCM1840IRTWT CAD Model

Description

Introducing the PCM1840IRTWT from Texas Instruments

The PCM1840IRTWT is a cutting-edge audio analog-to-digital converter (ADC) developed by the renowned Texas Instruments. This high-performance product is designed to cater to a wide array of audio applications, providing an exceptional audio experience with its advanced features and capabilities.

Key Features

  • High-Resolution Audio: The PCM1840IRTWT boasts a 24-bit resolution and supports sampling rates up to 96kHz, ensuring high-fidelity audio capture for superior sound quality.
  • Multi-Channel Support: Equipped with four differential or eight single-ended inputs, this device can handle multiple audio channels simultaneously, making it perfect for complex audio systems.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates on a low power supply, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • Flexible Interface: The ADC features a flexible serial audio interface, which can be easily integrated with most digital audio equipment and processors.
  • Advanced Built-In Functions: It includes built-in functions such as programmable gain amplifiers and a digital filter, allowing for customizable audio tuning and improved performance.
  • Robust Design: The PCM1840IRTWT is available in a compact 24-pin TSSOP package, ensuring a robust and durable design that can withstand the demands of various operating environments.

Applications

The versatility of the PCM1840IRTWT makes it suitable for a wide range of applications. It is an excellent choice for:

  • Professional and consumer audio systems
  • Multichannel audio recorders
  • Audio interfaces and sound cards
  • Home theater systems
  • Automotive audio systems

Why Choose PCM1840IRTWT?

With its superior audio quality, multi-channel support, and low power consumption, the PCM1840IRTWT from Texas Instruments stands out as a top choice for developers and manufacturers looking to enhance their audio products. Whether you are designing a high-end audio system or looking for a reliable ADC for your automotive application, the PCM1840IRTWT provides the performance and reliability you need in a compact and efficient package.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0739 $50.7390
25+ $4.1632 $104.0800
38+ $4.0331 $153.2578
52+ $3.9030 $202.9560
67+ $3.7729 $252.7843
89+ $3.3826 $301.0514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess