EN
  • EN
  • DE

BLF6G20-180RN

Part No BLF6G20-180RN
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Power LDMOS transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153726-BLF6G20-180RN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G20-180RN CAD Model

Description

Introducing the BLF6G20-180RN RF Power Transistor from NXP

The BLF6G20-180RN is a cutting-edge RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the industry. This high-performance component is specifically engineered to deliver reliable and efficient power amplification in a wide range of applications, including broadcast transmitters, cellular base stations, and RF energy systems.

Robust Design for Optimal Performance

The BLF6G20-180RN is built with NXP's advanced LDMOS technology, which ensures high efficiency, gain, and ruggedness over a broad frequency range. This technology also provides excellent thermal stability, making the device capable of withstanding high temperatures without compromising its performance.

Key Features

  • Frequency Range: The device operates effectively within the 1800 MHz to 2000 MHz frequency range, making it ideal for various high-frequency applications.
  • High Power: With an impressive output power of 180W, this transistor can handle demanding applications that require a robust power source.
  • High Gain: It offers a high gain of 18 dB, ensuring that signals are amplified significantly without the need for additional stages.
  • Efficiency: The BLF6G20-180RN boasts an excellent efficiency of 32%, reducing energy consumption and heat generation.
  • Ruggedness: The device can withstand a mismatched load VSWR of 10:1 through all phases, providing exceptional durability and reliability.

Applications

Due to its robust construction and high efficiency, the BLF6G20-180RN is perfectly suited for a variety of RF applications. It is commonly used in:

  • Telecommunication infrastructure, such as GSM, CDMA, and LTE base stations.
  • Professional and commercial radio applications.
  • Industrial, scientific, and medical (ISM) applications.
  • Broadcasting equipment for both analog and digital transmission.

Easy Integration

The BLF6G20-180RN comes in a ceramic, flanged SOT539A package, which not only provides excellent thermal conduction but also makes it easy to integrate into existing systems. Its compact design and robust package ensure that it can be implemented in various configurations without the need for extensive redesign.

With its combination of power, efficiency, and ruggedness, the BLF6G20-180RN from NXP Semiconductors stands out as a reliable choice for high-performance RF amplification needs.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess