EN
  • EN
  • DE
  • IT

VNL5030S5-E

Part No VNL5030S5-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR LOW-SIDE OMNI III 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series OMNIFET III™, VIPower™
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V
Voltage - Supply (Vcc/Vdd) 3.5V ~ 5.5V
Current - Output (Max) 25A
Rds On (Typ) 30mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number VNL5030
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 735737-VNL5030S5-E
Ultra Librarian 3D Model Ultra Librarian VNL5030S5-E CAD Model

Description

STMicroelectronics VNL5030S5-E Motor Driver

The STMicroelectronics VNL5030S5-E is a cutting-edge motor driver designed for precision control of automotive stepper motors. This high-performance integrated circuit is part of STMicroelectronics' extensive line of motor control solutions, catering to the demanding requirements of modern automotive applications.

With its robust design, the VNL5030S5-E offers a wide operating voltage range, making it suitable for a variety of stepper motors. The device is engineered to drive bipolar stepper motors with advanced features that ensure smooth and efficient operation.

Key Features:

  • Supply Voltage: The VNL5030S5-E operates over a broad voltage range, accommodating the electrical environments of different automotive systems.
  • Output Current: It is capable of delivering a substantial output current, which can be adjusted according to the motor's requirements, ensuring optimal performance and torque.
  • Thermal Protection: The device includes built-in thermal shutdown protection that prevents damage from overheating, enhancing the reliability and longevity of the motor driver.
  • Diagnostic Functions: Advanced diagnostic features are integrated into the VNL5030S5-E, allowing for real-time monitoring of system status and quick troubleshooting of any issues that may arise.
  • Control Interface: A user-friendly control interface facilitates seamless communication with microcontrollers, providing precise control over motor speed, direction, and other operational parameters.

Applications:

The VNL5030S5-E is primarily designed for automotive applications that require accurate and reliable motor control. It is ideal for use in:

  • Automotive climate control systems
  • Headlight positioning systems
  • Valve control mechanisms
  • Other automotive systems requiring stepper motor control

STMicroelectronics' commitment to quality and performance is evident in the VNL5030S5-E motor driver. Its comprehensive feature set and robust design make it an excellent choice for developers looking to integrate reliable motor control into their automotive projects.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:4 24SSOP
Lowest to $9.4957
ON Semiconductor
IC PWR DRVR N-CHAN 1:1 SOT23-3
Lowest to $2.4336
Vishay
IC PWR SWITCH P-CHAN 1:1 10DFN / Power Switch/Driver 1:1 P-Channel 3.5A 10-DFN (3x3)
Lowest to $1.6847
Texas Instruments
DUAL PCMCIA POWER INTERFACE CONT / Power Switch/Driver
Lowest to $8.5934
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $0.3110
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC / Power Switch/Driver
Lowest to $0.6427
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 4WLCSP
Lowest to $0.2003
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $0.9580
ON Semiconductor
IC PWR SWITCH P-CHAN 2:1 20WLCSP
Lowest to $1.3391

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3894 $69.4700
115+ $1.1409 $131.2035
180+ $1.1048 $198.8640
245+ $1.0698 $262.1010
315+ $1.0335 $325.5525
420+ $0.9262 $389.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess