EN
  • EN
  • DE

WS57C64F-55D

Part No WS57C64F-55D
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015719-WS57C64F-55D
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS57C64F-55D CAD Model

Description

Introducing the WS57C64F-55D from STMicroelectronics

The WS57C64F-55D is a high-performance integrated circuit brought to you by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to a wide range of applications that demand reliable and efficient memory storage options.

Key Features:

  • Memory Capacity: The WS57C64F-55D comes with a substantial storage capacity, making it suitable for systems that require a significant amount of data handling.
  • Speed: With a speed rating of 55ns, this product offers fast access times, ensuring high-speed data retrieval and processing that is critical for time-sensitive applications.
  • Package: Encased in a durable package, the WS57C64F-55D is designed to withstand various environmental conditions, ensuring longevity and reliability.
  • Low Power Consumption: This device is engineered for efficiency, with low power consumption that makes it ideal for portable and battery-powered applications.
  • Compatibility: The WS57C64F-55D is designed to be compatible with a wide range of microprocessors and digital systems, providing versatile integration options for various designs.

Applications:

The WS57C64F-55D is suitable for a plethora of applications, including but not limited to:

  • Embedded systems
  • Computing devices
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability:

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The WS57C64F-55D is no exception, having undergone rigorous testing to ensure it performs under the most demanding conditions. Customers can rest assured that they are investing in a product that represents the pinnacle of semiconductor manufacturing excellence.

Whether you are developing a cutting-edge technology or upgrading existing systems, the WS57C64F-55D is an excellent choice for your memory storage needs. Its combination of speed, capacity, and power efficiency, coupled with STMicroelectronics' reputation for quality, makes it a standout product in the market.

For detailed specifications and integration guidance, please refer to the official datasheet and product documentation provided by STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess