EN
  • EN
  • DE

Z0409MF

Part No Z0409MF
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 4A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1282665-Z0409MF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian Z0409MF CAD Model

Description

Introducing Product Z0409MF from STMicroelectronics

The Z0409MF is a robust triac from the well-known semiconductor manufacturer, STMicroelectronics. Designed for AC switching and phase control applications, this device is a perfect fit for a wide array of purposes, including motor control, domestic lighting, and heating regulation. Its ability to handle moderate power loads makes it an indispensable component for both home appliances and industrial equipment.

Engineered to operate with a maximum current of 4A, the Z0409MF ensures reliable performance even in demanding situations. This triac is capable of handling applications that require direct or indirect gate triggering, thus offering flexibility in circuit design. The gate trigger voltage is specified to be in a convenient range, making it compatible with various control circuits and microcontroller outputs.

The Z0409MF boasts a repetitive peak off-state voltage (VDRM/VRRM) of 600V, which provides a good margin for voltage spikes and transients, ensuring longevity and stable operation under various electrical disturbances. Its sensitive gate allows it to be triggered with low gate drive power, which can be particularly beneficial in power-sensitive designs.

STMicroelectronics has packaged this triac in a TO-202-3 package, known for its compact size and ease of mounting on a PCB. This makes the Z0409MF not only a powerful component but also one that is easy to integrate into existing designs without requiring significant board space.

The Z0409MF is also recognized for its high commutation capabilities, which is essential for applications where the triac needs to turn off while the load current is still flowing. This feature makes it particularly suitable for inductive loads where current commutation can be more challenging.

In summary, the Z0409MF from STMicroelectronics is a highly reliable, versatile triac that is well-suited for a variety of AC power applications. Its robust design, combined with the quality assurance of STMicroelectronics, ensures that it can meet the needs of both domestic and industrial environments.

You May Also Be Interested in

Coilcraft
Lowest to $0.1042
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Linear Technology
Lowest to $9.1303
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $8.5447
Panasonic
Lowest to $26.8133
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1160 $50.4600
1,055+ $0.0952 $100.4360
1,630+ $0.0922 $150.2860
2,245+ $0.0892 $200.2540
2,905+ $0.0862 $250.4110
3,885+ $0.0773 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,007 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess