EN
  • EN
  • DE

Z0409NF0AA2

Part No Z0409NF0AA2
Manufacturer STMicroelectronics
Catalog Triacs
Description 4A TRIACS / TRIAC Logic - Sensitive Gate 800 V 4 A Through Hole TO-202-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 21A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 10 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Through Hole
Case / Package TO-202 No Tab
Supplier Device Package TO-202-3
Base Product Number Z0409
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-16471-5
Standard Package 50
Win Source Part Number 1325572-Z0409NF0AA2
Ultra Librarian 3D Model Ultra Librarian Z0409NF0AA2 CAD Model

Description

The Z0409NF0AA2 is a cutting-edge semiconductor device from STMicroelectronics, a global leader in electronics and semiconductors. As part of STMicroelectronics' renowned Triac series, this product is designed to handle AC loads in a variety of control applications. It is particularly well-suited for use in home appliances, office machines, and industrial automation systems.

Key Features

  • Triac Technology: The Z0409NF0AA2 utilizes advanced Triac technology, which allows for efficient control of AC power by switching phases in response to input signals.
  • High Voltage Capability: With a high voltage rating, this device is capable of handling applications that require robust performance under various electrical conditions.
  • Low Gate Trigger Current: The device is designed with a low gate trigger current, making it easier to drive with a wide range of control circuits and ensuring compatibility with digital logic levels.
  • Enhanced Thermal Performance: The package is engineered to provide excellent thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The Z0409NF0AA2 is versatile and can be used in multiple applications, including:

  • AC phase control applications
  • Motor control circuits
  • Lighting systems including dimmers
  • Heating regulation in domestic appliances
  • Speed control for small AC motors
  • Power tools and kitchen appliances

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The Z0409NF0AA2 is built with the highest standards of quality and reliability, ensuring that it meets the rigorous demands of both consumer and industrial applications. The device is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental responsibility.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design guides, on the STMicroelectronics website. Additionally, STMicroelectronics offers dedicated support from its team of technical experts to assist with product integration, ensuring a smooth design-in process for the Z0409NF0AA2.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5701 $59.8605
250+ $0.4679 $116.9750
385+ $0.4532 $174.4820
530+ $0.4386 $232.4580
685+ $0.4240 $290.4400
915+ $0.3801 $347.7915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess