EN
  • EN
  • DE

BTA40-700B

Part No BTA40-700B
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 40A RD91
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Triac Type Standard
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 40A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 80mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Chassis Mount
Case / Package RD91
Win Source Part Number 1024797-BTA40-700B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA40-700B CAD Model

Description

The BTA40-700B is a high-performance triac from STMicroelectronics, designed to manage AC loads in a variety of applications. This powerful semiconductor device is capable of switching on and off high-voltage AC power lines, making it an ideal choice for controlling large electrical loads in industrial, commercial, and domestic environments.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 700V, the BTA40-700B can handle high power applications with ease.
  • High Current Rating: This triac is capable of conducting up to 40A (RMS), making it suitable for handling heavy loads.
  • Standard Gate Trigger Current: A typical gate trigger current (Igt) of 50mA ensures compatibility with a wide range of control circuits.
  • Snubberless Operation: The BTA40-700B can operate without a snubber circuit in most cases, simplifying design and reducing component count.
  • High Immunity to Voltage Transients: The device is designed to withstand voltage spikes, enhancing reliability in harsh electrical environments.
  • Package Variants: Available in RD91 insulated package, it offers flexibility for various mounting configurations.

Applications

The BTA40-700B is versatile and can be used in an array of applications, including:

  • Motor control circuits
  • Lighting systems, including dimmers
  • Heating systems and temperature modulation
  • AC power switching
  • Static relays
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTA40-700B is no exception. It is manufactured to meet high standards of performance and reliability, ensuring long service life and consistent operation across a wide range of environmental conditions.

Environmental Compliance

The BTA40-700B complies with various environmental standards, including RoHS and REACH, reflecting STMicroelectronics' dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess