EN
  • EN
  • DE

SPHE1510A

Part No SPHE1510A
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338588-SPHE1510A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPHE1510A CAD Model

Description

The SPHE1510A is a DVD player system-on-a-chip (SoC) manufactured by Sunplus Technology. This integrated circuit is designed to handle the core functions of a DVD player, including decoding video and audio, managing playback, and providing output signals for display and sound. It is part of the SPHE15xx series, known for providing cost-effective solutions for DVD playback devices.

Applications

  • DVD Players
  • DVD Recorders
  • Portable DVD Players
  • Home Theater Systems

Features

  • Integrated DVD decoder for MPEG-2 video
  • Dolby Digital and DTS audio decoding support
  • Built-in servo control for disc reading
  • On-screen display (OSD) controller
  • Various output interfaces including composite, component, and S-Video
  • Macrovision copy protection support
  • Supports multiple audio formats like MP3 and WMA

Benefits

  • Cost-effective solution for DVD player manufacturing
  • Reduced component count leading to smaller PCB size
  • Simplified design and manufacturing process
  • High-quality audio and video playback
  • Compatibility with a wide range of DVD formats
  • Low power consumption

Additional Details

The SPHE1510A typically supports resolutions up to 480i/576i for standard definition DVD playback. It incorporates a RISC processor for system control and features integrated memory controllers. Power management features are also included to minimize power consumption during operation. It uses a variety of error correction techniques to ensure reliable playback even from damaged or scratched discs. The chip is commonly packaged in a LQFP (Low Profile Quad Flat Package) for easy surface mounting during manufacturing.

Sunplus provides software development kits (SDKs) and reference designs to assist manufacturers in developing DVD players based on the SPHE1510A. These resources help accelerate the product development cycle and ensure compatibility with various DVD standards and formats. The chip also supports firmware upgrades, allowing manufacturers to add new features or fix bugs after the product has been released.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Panjit
Lowest to $6.9300
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess