Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 339136-SPRF2421A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPRF2421A CAD Model

Description

The Sunplus SPRF2421A appears to be a Radio Frequency (RF) transceiver chip designed for use in various wireless communication applications. While specific details are limited, available information suggests it's part of Sunplus's RF product line and likely operates in the 2.4 GHz frequency band.

Applications

  • Wireless remote controls
  • Wireless mice and keyboards
  • Wireless audio devices
  • Wireless game controllers
  • Low-power wireless communication systems

Features

  • 2.4 GHz ISM band operation: Operates in the globally available 2.4 GHz frequency range.
  • Low power consumption: Designed for battery-powered applications, optimizing energy efficiency.
  • Multiple channels: Supports multiple channels to avoid interference and ensure reliable communication.
  • ASK/OOK modulation: Uses Amplitude Shift Keying (ASK) or On-Off Keying (OOK) modulation schemes.
  • Small package size: Compact design for integration into space-constrained devices.
  • SPI interface: Uses a Serial Peripheral Interface (SPI) for communication with microcontrollers.
  • Data rate control: Configurable data rates for optimized power consumption and range.

Benefits

  • Long battery life: Low power consumption extends the operational lifespan of battery-powered devices.
  • Reliable wireless communication: Multiple channels and interference avoidance mechanisms ensure stable connections.
  • Cost-effective solution: Provides a balance of performance and cost for mass-market applications.
  • Easy integration: SPI interface simplifies integration with a wide range of microcontrollers.
  • Compact design: Small package size allows for use in space-constrained devices.

The SPRF2421A likely includes a power amplifier (PA), low-noise amplifier (LNA), and frequency synthesizer integrated on a single chip. It allows for bidirectional communication and can be configured for various data rates. Specific technical specifications, such as output power, sensitivity, and current consumption, would be available in the official datasheet, which is unfortunately difficult to find. However, given its typical use in consumer electronics, it's designed to meet the relevant regulatory standards for RF devices. This chip provides a cost-effective and efficient solution for adding wireless connectivity to various electronic devices.

You May Also Be Interested in

Shindengen
Super Fast Recovery Rectifiers(400V 10A)
Lowest to $7.2868
ECAD model for SF10LC40
Sony
Need more? Email Us
ECAD model for SFG-1215A
AUK corp
Need more? Email Us
ECAD model for SF10A200HPI
NEC
Lowest to $0.1268
ECAD model for SF76E
NEC
Need more? Email Us
ECAD model for SF109E
Broadcom Limited
Lowest to $4.2044
ECAD model for SEDR-9098
Semtech Corporation
Need more? Email Us
ECAD model for SFC2280-10
Samsung
Lowest to $0.5485
ECAD model for SEM2105
Sony
Need more? Email Us
ECAD model for SFH-1412A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.8027 $67.2648
57+ $2.2998 $131.0886
88+ $2.2278 $196.0464
120+ $2.1561 $258.7320
156+ $2.0842 $325.1352
208+ $1.8685 $388.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 159 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention