EN
  • EN
  • DE
  • IT

112BPCX

Part No 112BPCX
Manufacturer Switchcraft Inc.
Catalog Barrel - Audio Connectors
Description CONN JACK STEREO 6.35MM PNL MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Phone Jack
Gender Female
Signal Lines Stereo (3 Conductor, TRS)
Industry Recognized Mating Diameter 6.35mm (0.250", 1/4") - Headphone
Actual Diameter 0.250" (6.35mm)
Number of Positions/Contacts 3 Conductors, 3 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Panel Mount, Through Hole
Termination Solder
Shielding Unshielded
Features Mounting Hardware, Thread Lock
Temperature Range - Operating -20°C ~ 65°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609074-112BPCX
Ultra Librarian 3D Model Ultra Librarian 112BPCX CAD Model

Description

N

You May Also Be Interested in

Neutrik
NTP3RC-B Fiber Optic Connectors
Need more? Email Us
Amphenol
CONN JACK MONO 6.35MM PNL MNT
Need more? Email Us
Kycon, Inc.
RCA PHONO JACK, RT< ORNG PC99 RO
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Amphenol
CONN PLUG MONO 1/4\
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Amphenol Sine Systems Corp
1/4\
Need more? Email Us
Switchcraft Inc.
CONN JACK STEREO 3.5MM R/A
Lowest to $3.2905

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess