EN
  • EN
  • DE
  • IT
Part No 12A
Manufacturer Switchcraft Inc.
Catalog Barrel - Audio Connectors
Description CONN JACK MONO 6.35MM PNL MNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Barrel Connectors - Audio Connectors
Mfr Switchcraft Inc.
Series LITTEL-JAX®
Package Bulk
Product Status Active
Connector Type Phone Jack
Gender Female
Signal Lines Mono
Industry Recognized Mating Diameter 6.35mm (0.250", 1/4") - Headphone
Actual Diameter 0.253" (6.43mm)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch
Mounting Type Panel Mount, Through Hole
Termination Solder Eyelet(s)
Shielding Unshielded
Features Mounting Hardware, Thread Lock
Contact Material - Plating Tin
Body Material Brass
Body Color Silver
Includes 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material Brass
Panel Hole Size 0.375" (9.53mm)
Thread Size 3/8"-32
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 853914-12A
Ultra Librarian 3D Model Ultra Librarian 12A CAD Model

Description

The LITTEL-JAX® 853914-12A is a female phone jack connector designed for audio applications.

  • Termination: Solder Eyelet
  • Includes: Mounting Hardware, Thread Lock
  • Material: Brass
  • Shielded: Unshielded
  • Conductors: 2
  • Contacts: 3
  • Signal Type: Mono
  • Panel Hole Size: 0.375" (9.53mm)
  • Mounting Type: Panel Mount
  • Series: LITTEL-JAX®
  • Manufacturer: Switchcraft Inc.
  • Package Includes: 1 Connector, 1 Nut, 1 Washer

You May Also Be Interested in

Switchcraft Inc.
CONN JACK STEREO 6.35MM PNL MNT
Need more? Email Us
Amphenol Sine Systems Corp
1/4\
Need more? Email Us
Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us
Switchcraft Inc.
CONN JACK MONO 6.35MM PNL MNT
Need more? Email Us
L11
Switchcraft Inc.
CONN JACK MONO 6.35MM PNL MNT
Need more? Email Us
Kycon, Inc.
STEREO JACK, ALL PLASTIC, LT GRE
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Keystone Electronics
CONN JACK STEREO 2.5MM SMD R/A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0833 $61.2495
35+ $3.3504 $117.2640
54+ $3.2458 $175.2732
74+ $3.1411 $232.4414
96+ $3.0364 $291.4944
128+ $2.7223 $348.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess