EN
  • EN
  • DE

BK1005HW431-T

Part No BK1005HW431-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 430 OHM 0402 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 430 Ohms @ 100 MHz
Current Rating (Max) 350mA
DC Resistance (DCR) (Max) 500mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0402 (1005 Metric)
Mounting Type Surface Mount
Height (Max) 0.022" (0.55mm)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 570881-BK1005HW431-T
Ultra Librarian 3D Model Ultra Librarian BK1005HW431-T CAD Model

Description

The BK1005HW431-T is a ferrite bead and chip filter from Taiyo Yuden's BK series.

  • Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
  • Maximum Current Rating: 350mA
  • Impedance: 430 ohms @ 100MHz
  • Mounting Type: Surface Mountable
  • Package: 0402 (1005 Metric)
  • Operating Temperature Range: -55°C to 125°C
  • Status: Obsolete
  • Standard Package: 10,000 pcs

You May Also Be Interested in

Pulse
FERRITE BEAD 1.5K OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 10 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 120 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 220 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 22 OHM 0201 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 480 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 10 OHM 0603 1LN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess