EN
  • EN
  • DE

MLG0603P1N3CTZ10

Part No MLG0603P1N3CTZ10
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960223-MLG0603P1N3CTZ10
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLG0603P1N3CTZ10 CAD Model

Description

The MLG0603P1N3CTZ10 is a high-frequency multilayer ceramic inductor from TDK Corporation, designed for a variety of applications where small size and high performance are critical. This inductor belongs to the MLG series, known for its excellent Q-factor and tight inductance tolerance, making it suitable for impedance matching, high-frequency noise suppression, and filter circuits.

Applications:

  • RF circuits in smartphones and mobile devices.
  • Wireless communication modules (Bluetooth, Wi-Fi).
  • High-frequency circuits in test and measurement equipment.
  • Matching circuits in antenna designs.
  • Noise filters in sensitive electronic circuits.

Features:

  • Small size: 0603 package (0.6mm x 0.3mm) for space-constrained applications.
  • High Q-factor: Ensures low losses and high efficiency in RF circuits.
  • Tight inductance tolerance: Provides consistent performance across different units.
  • Multilayer structure: Offers excellent high-frequency characteristics.
  • Operating temperature range: Typically -55°C to +125°C.

Benefits:

  • Improved RF performance: Enhances signal quality and reduces signal loss in wireless applications.
  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Stable performance: Maintains consistent characteristics over a wide temperature range.
  • Reduced noise: Effectively suppresses unwanted noise and interference in sensitive circuits.
  • Increased efficiency: Low losses contribute to improved overall system efficiency.

Additional Details:

The MLG0603P1N3CTZ10 has an inductance value of 1.3 nH. It features a self-resonant frequency (SRF) that is optimized for performance in high-frequency bands. The inductor is manufactured using TDK's advanced ceramic materials and multilayer technology, ensuring high reliability and consistent electrical characteristics. The component is RoHS compliant, meaning it is free from hazardous substances. It is designed for surface mount technology (SMT) assembly, allowing for automated and efficient manufacturing processes.

This inductor is often used in impedance matching networks to optimize power transfer between different circuit stages, such as between a power amplifier and an antenna. Its high Q-factor minimizes losses in the matching network, resulting in improved transmit power and receiver sensitivity. In noise filter applications, the inductor's impedance characteristics help to attenuate unwanted signals and noise, improving the signal-to-noise ratio in sensitive circuits.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Omron
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess