EN
  • EN
  • DE

20C266

Part No 20C266
Manufacturer TE Connectivity
Catalog Relays Accessories
Description SPRING RELAY HOLD-DOWN 8POLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Accessory Type Clip, Hold Down
For Use With/Related Products R10 Series
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1550600-20C266
Ultra Librarian 3D Model Ultra Librarian 20C266 CAD Model

Description

N

You May Also Be Interested in

Altech corporation
MC TERM COVERS FRAME SIZE 225AF
Need more? Email Us
Siemens
OVERLOAD RELAY, 25-100 AMPS, SIN
Need more? Email Us
Siemens
COIL AC OPERATED 230V 50/60HZ
Need more? Email Us
Siemens
OLR,25-100AMPS,3PH,CL958L,B SIZE
Need more? Email Us
Siemens
OVERLOAD RELAY CL10 S00 1.8-2.5A / Thermal Overload Relay Contactors
Need more? Email Us
TE Connectivity
MARKING TAG FOR RT78
Lowest to $0.2655
Weidmuller
DRR CLIP M
Need more? Email Us
Omron
SHORT BAR 6.2MM 2POLE RED 32A
Need more? Email Us
Omron
HEAT SINK 50A DIN MOUNT SSR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess