EN
  • EN
  • DE

770849-6

Part No 770849-6
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RECEPT 6POS W/RAMP SL156
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 29 Weeks
Features 6 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm)
Manufacturer TE Connectivity
Series SL-156
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 770849
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number A24115, -770849-6-LSI, 770849-6-ND, 7708496, -770849-6-SI
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908421-770849-6
Ultra Librarian 3D Model Ultra Librarian 770849-6 CAD Model

Description

The TE Connectivity SL-156 770849-6 is a rectangular connector housing receptacle with a natural color.

  • Number of Connectors: 6
  • Mounting Type: Free Hanging (In-Line)
  • Family Name: 770849
  • Manufacturer: TE Connectivity
  • Win Source Part Number: 908421-770849-6
  • Supply and Demand Status: Balanced
  • ECCN: EAR99
  • Estimated Production Lead Time: 29 weeks

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1579 $50.5280
775+ $0.1296 $100.4400
1,200+ $0.1255 $150.6000
1,650+ $0.1215 $200.4750
2,130+ $0.1174 $250.0620
2,850+ $0.1053 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess