EN
  • EN
  • DE

CWT-9002

Part No CWT-9002
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLDR SLEEVE WIRE-WIRE 0.105" CLR / Wire to Wire Solder Sleeve Clear 0.105" (2.67mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Raychem Cable Protection
Series SolderSleeve CWT, One-Step
Package Bulk
Type Wire to Wire
Diameter 0.105" (2.67mm)
Length 1.655" (42.04mm)
Color Clear
Base Product Number CWT
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 470037-000-ND,CWT9002,CWT9002-ND,470037-000
Standard Package 100
Win Source Part Number 1053759-CWT-9002
Ultra Librarian 3D Model Ultra Librarian CWT-9002 CAD Model

Description

The SolderSleeve CWT, One-Step CWT-9002 is a wire to wire solder sleeve that comes in a clear color. It is packaged in bulk and has a length of 1.655" (42.04mm). The standard package is 100 and the diameter is 0.105" (2.67mm). This product is an alternative part for RNF-100-3/8-2-FSP, TC-CAPS-4003-2, 4051444001, 1547294005, FIT-221-1/8-RD062470037-000, CWT 9002, CWT-9002., and CWT9002. The MSL level is 1 (Unlimited) and the REACH status is REACH affected. The HTSUS code for this product is 8536.90.4000.

You May Also Be Interested in

TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17/0.2\
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.18/0.2"
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.47/0.49"
Need more? Email Us
TE Connectivity
D-150-Z400/142
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE/PIN 0.18"
Lowest to $1.3518
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess