EN
  • EN
  • DE

8-1196761-6

Part No 8-1196761-6
Manufacturer TE Connectivity
Catalog Solder Sleeve
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Aerospace, Defense and Marine
Series SolderShield
Package Bulk
Type Wire to Wire
Diameter 0.075" (1.91mm)
Length 5.000" (127.00mm)
Color Black
Features Environment Resistant
Base Product Number 1196761
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1315270-8-1196761-6
Ultra Librarian 3D Model Ultra Librarian 8-1196761-6 CAD Model

Description

The 8-1196761-6 is a solder sleeve manufactured by TE Connectivity. These sleeves provide an environmentally sealed and mechanically robust connection for wires and cables. They consist of a heat-shrinkable sleeve with a solder preform and flux inside.

Applications:

  • Wire splicing
  • Wire termination
  • Cable repair
  • Electrical insulation
  • Strain relief for connections

Features:

  • Heat-shrinkable sleeve: Provides environmental sealing and mechanical protection.
  • Solder preform: Ensures a reliable electrical connection.
  • Integrated flux: Promotes solder flow and enhances joint quality.
  • Transparent sleeve (typically): Allows visual inspection of the solder joint.
  • Environmentally sealed: Protects against moisture, corrosion, and other contaminants.

Benefits:

  • Reliable electrical connections: The solder preform and flux ensure a strong and consistent joint.
  • Environmental protection: The heat-shrinkable sleeve seals the connection against environmental factors.
  • Mechanical strength: The sleeve provides strain relief and protects the connection from mechanical damage.
  • Easy installation: The heat-shrinkable design simplifies the splicing process.
  • Visual inspection: The transparent sleeve allows for easy verification of the solder joint.

Technical Specifications:

Key specifications generally include:

  • Wire Gauge Range: The range of wire sizes the sleeve is designed to accommodate.
  • Sleeve Material: The type of plastic used for the heat-shrinkable sleeve (e.g., polyolefin).
  • Solder Type: The composition of the solder preform (e.g., Sn63Pb37, lead-free alternatives).
  • Operating Temperature Range: The range of temperatures the connection can withstand.
  • Shrink Ratio: The amount the sleeve shrinks when heated.
  • Voltage Rating: The maximum voltage the connection can handle.

These solder sleeves are used across numerous industries, including aerospace, automotive, and industrial automation, to ensure reliable and long-lasting wire and cable connections. Always refer to the official TE Connectivity datasheet for detailed specifications and application notes for the specific 8-1196761-6 part number.

You May Also Be Interested in

TE Connectivity
D-150-0250CS2903
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, 11.43
Need more? Email Us
TE Connectivity
D-150-0378
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.18/0.2"
Need more? Email Us
TE Connectivity
D-150-Z400/142
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE/PIN 0.18"
Lowest to $1.3518
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess