EN
  • EN
  • DE

DMC-M 42 B 31-01

Part No DMC-M 42 B 31-01
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity Deutsch Connectors
Series DMC-M
Package Bulk
Accessory Type Mounting Base
For Use With/Related Products DMC-M Series
Features 2 Modules
Base Product Number DMC-M
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1315196-DMC-M 42 B 31-01
Ultra Librarian 3D Model Ultra Librarian DMC-M 42 B 31-01 CAD Model

Description

The DMC-M 42 B 31-01 is a rectangular connector manufactured by TE Connectivity. This connector is designed for use in harsh environments and offers high reliability and performance. It is commonly used in military, aerospace, and industrial applications where robust connections are essential.

Applications

  • Aerospace: Avionics systems, in-flight entertainment, and control systems.
  • Military: Communication equipment, radar systems, and weapon systems.
  • Industrial Automation: Robotics, process control, and heavy machinery.
  • Transportation: Rail systems, automotive, and marine applications.
  • Medical Equipment: Diagnostic imaging, patient monitoring, and surgical equipment.

Features

  • Rugged Design: Withstands harsh environments, including extreme temperatures, vibration, and shock.
  • High Density: Provides a large number of contacts in a compact package.
  • Polarization: Ensures correct mating and prevents accidental misconnections.
  • EMI/RFI Shielding: Protects against electromagnetic interference and radio frequency interference.
  • Various Contact Options: Available with different contact materials and plating options to suit different applications.
  • Sealed Options: Available in sealed versions for protection against moisture and dust.

Benefits

  • Reliable Performance: Ensures stable and consistent connections in demanding environments.
  • Compact Design: Saves space and reduces overall system size.
  • Protection Against Interference: Minimizes the risk of data corruption and signal degradation.
  • Versatile: Suitable for a wide range of applications.
  • Long Service Life: Provides durable and long-lasting performance.

Additional Details

The DMC-M series of connectors are known for their modular design and high contact density. The specific details of the DMC-M 42 B 31-01 connector, such as the number of contacts, contact plating, and environmental ratings, can vary. Referencing the TE Connectivity datasheet for this specific part number is necessary for detailed specifications including current rating, voltage rating, and applicable standards compliance. These connectors are often intermateable with similar connectors from other manufacturers adhering to industry standards. They often meet stringent MIL-SPEC requirements.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess