Products specifications Report Issue?

Connector Type Plug Housing
Type For Female Sockets
Number of Positions 16
Shell Size - Insert 24-16
Contact Type Crimp
Contact Size 12
Mounting Type Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Aluminum
Housing Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell, Cable Clamp
Shielding Unshielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1611066-HD36-24-16SN-059
Ultra Librarian 3D Model Ultra Librarian HD36-24-16SN-059 CAD Model

You May Also Be Interested in

Amphenol Aerospace Operations
CONN PLUG HSG FMALE 55POS INLINE
Need more? Email Us
ECAD model for TVS06RF-17-35JC-LC
Amphenol Aerospace Operations
MIL-DTL-38999 TV,CTV, TRISTART
Need more? Email Us
ECAD model for TVPS00RF-11-35SA(LC)
Souriau-Sunbank by Eaton
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
ECAD model for UT07128SH
Hirose Electric Co Ltd
CONN RCPT 20POS SMD GOLD / 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for DF40C(2.0)-20DS-0.4V(58)
Amphenol Industrial Operations
CONN PLUG HSNG MALE 3POS INLINE
Need more? Email Us
ECAD model for GTC06R28-6P-025-LC
Samtec Inc.
CONN HDR 36POS 0.05 STACK SMD / 36 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ECAD model for FW-18-05-G-D-486-099-A
Hirose Electric Co Ltd
CONN PLG HSG FMALE 10POS INLINE
Need more? Email Us
ECAD model for JR16WP-10SC(31)
Hirose Electric Co Ltd
CONN HEADER SMD R/A 13POS 2MM / Connector Header Surface Mount, Right Angle 13 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF3DZ-13P-2H(50)
Amphenol Aerospace Operations
MIL-DTL-38999 TV,CTV, TRISTART
Need more? Email Us
ECAD model for TVS06RF-15-35PB(LC)

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention