Products specifications

Manufacturer TE Connectivity
Category High Frequency / RF Relays
Coil Voltage 3 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Frequency 900 MHz
Contact Termination Gull Wing Lead
Coil Type Non-Latching
Power Consumption 300 mW
Isolation - 18.8 dB
Insertion Loss - 0.33 dB
Packaging Reel
Brand TE Connectivity / P&B
Coil Resistance 180 Ohms
Ultra Librarian 3D Model Ultra Librarian IM21GR CAD Model

Description

Features

  • Slim line 10x6 mm, low profile 5.65 mm and min. board-space 60mm².
  • Switching current 2/5 A, switching power 60 W/62.5 VA and switching voltage 220 VDC/250 VAC.
  • Low coil power consumption, 140 mW standard, 100 mW for high sensitive version, 50 mW for ultra high sensitive version and 100 mW for bistable version.

You May Also Be Interested in

Panasonic
RELAY RF SPDT 500MA 12V /
Need more? Email Us
ECAD model for ARS1012
Panasonic
RELAY RF SPDT 500MA 4.5V /
Lowest to $39.1164
ECAD model for ARS16A4H
TE Connectivity
RF Relay, 2 Form C, DPDT, Moment
Need more? Email Us
ECAD model for IM26TS
Panasonic
RELAY RF SPDT 500MA 12V
Need more? Email Us
ECAD model for ARX1012
Panasonic
RELAY RF SPDT 500MA 4.5V
Need more? Email Us
ECAD model for ARE104H
Omron
RELAY RF DPDT 1A 5V
Lowest to $13.1019
ECAD model for G6K-2F-RF-S DC5
Panasonic
RELAY RF SPDT 500MA 4.5V / 3 GHz MICROWAVE RELAYS Miniature size Lineup includes 50/75Ω type
Lowest to $13.8012
ECAD model for ARS10Y4H
Panasonic
RELAY RF SPDT 500MA 12V
Need more? Email Us
ECAD model for ARE1012
Coto Technology
RELAY RF SPST-NO 250MA 5V
Need more? Email Us
ECAD model for 9802-05-00

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6105 $53.2735
17+ $6.2445 $106.1565
25+ $6.0494 $151.2350
35+ $5.8543 $204.9005
45+ $5.6591 $254.6595
60+ $5.0737 $304.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention