EN
  • EN
  • DE

G6K-2P-RF DC5

Part No G6K-2P-RF DC5
Manufacturer Omron
Catalog High Frequency (RF) Relays
Description RELAY RF DPDT 1A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - High Frequency (RF) Relays
Mfr Omron Electronics Inc-EMC Div
Series G6K-RF
Package Tube
Coil Type Non Latching
Coil Current 21.1 mA
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Must Operate Voltage 4 VDC
Must Release Voltage 0.5 VDC
Operate Time 3 ms
Release Time 3 ms
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag) , Gold (Au)
Coil Power 100mW
Coil Resistance 237 Ohms
Base Product Number G6K
Standard Package 30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1340513-G6K-2P-RF DC5
Ultra Librarian 3D Model Ultra Librarian G6K-2P-RF DC5 CAD Model

Description

The Omron G6K-2P-RF DC5 is a high-frequency (RF) relay that is ideal for a wide range of applications.

  • Relay Type: RF
  • Contact Form: DPDT (2 Form C)
  • Contact Material: Silver (Ag), Gold (Au)
  • Coil Voltage: 5VDC
  • Coil Resistance: 237 Ohms
  • Contact Rating (Current): 1 A
  • Switching Voltage: 125VAC, 60VDC
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C ~ 70°C
  • Operate Time: 3 ms
  • Release Time: 3 ms

You May Also Be Interested in

Omron
RELAY RF DPDT 1A 5V
Need more? Email Us
TE Connectivity
High Frequency / RF Relays 140MW 3V 8
Need more? Email Us
Omron
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Need more? Email Us
AVX Corp/Kyocera Corp
High Frequency/RF Resistors 50Ohm 2pF 5% Flang Mount
Lowest to $18.6397
Panasonic
RELAY RF SPDT 500MA 4.5V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 24V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 3V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 250MA 5V
Lowest to $12.2239

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess