Products specifications

Category Relays - Contactors (Electromechanical)
Mfr TE Connectivity Aerospace, Defense and Marine
Series LEV100, KILOVAC
Package Bulk
Product Status Active
Mounting Type Chassis Mount
Coil Voltage 12VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 100 A
Switching Voltage 900VDC - Max
Features Sealed - Hermetically
Termination Style Stud
Temperature Range - Operating -40°C ~ 85°C
Must Operate Voltage 8 VDC
Must Release Voltage 1.2 VDC
Contact Material -
Operate Time 25 ms
Release Time 10 ms
Coil Current 461 mA
Coil Power 5.5W
Coil Resistance 26Ohms
Base Product Number LEV100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0045
Win Source Part Number 1355383-LEV100A4ANG
Ultra Librarian 3D Model Ultra Librarian LEV100A4ANG CAD Model

Description

The LEV100 series is a reliable and high-performance contactor for electromechanical applications from TE Connectivity Aerospace, Defense and Marine.

  • Contact Rating: 100 A
  • Switching Voltage: 900VDC
  • Design: Hermetically Sealed
  • Coil Voltage: 12VDC
  • Coil Current: 461 mA
  • Suitable for: Demanding applications.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
ECAD model for AF146-30-11-11
Siemens
CONTACTOR,LTG,EH,OPEN,30A,3NC,3N
Need more? Email Us
ECAD model for LCE00C303347A
EPCOS (TDK)
HVC500B-24S / 500A 24V COIL STUC /
Need more? Email Us
ECAD model for B88269X1200C011
Siemens
CONTACTOR S00 9A 110VAC 1NC SCRW /
Need more? Email Us
ECAD model for 3RT20161AF02
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
Need more? Email Us
ECAD model for 2098190-1
Siemens
CONTACTOR,LTG,EH,OPEN,30A,3NC,7N
Need more? Email Us
ECAD model for LCE00C307480A
American Electrical Inc.
RELAY CONTACTOR 3PST 60A 110V
Need more? Email Us
ECAD model for CC40-110
Siemens
CONTACTOR,LTG,EH,N1,30A,3NC,2NO,
Need more? Email Us
ECAD model for LCE01C302277A
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
Lowest to $68.9753
ECAD model for EV200A1ANA

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $189.6969 $189.6969
2+ $170.0731 $340.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 480 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention