EN
  • EN
  • DE
  • IT

AF146-30-11-11

Part No AF146-30-11-11
Manufacturer ABB Embedded Power
Catalog Contactors (Electromechanical)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ABB Control
Series AF
Packaging Bulk
Mounting Type Chassis Mount, DIN Rail
Coil Voltage 24 ~ 60VAC, 20 ~ 60VDC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 146 A
Switching Voltage 690VAC - Max
Features Auxiliary Contacts
Termination Style Screw Terminal
Temperature Range - Operating -25°C ~ 70°C
Operate Time 55 ms
Release Time 47 ms
RoHS Status RoHS Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0065
Win Source Part Number 1478800-AF146-30-11-11
Ultra Librarian 3D Model Ultra Librarian AF146-30-11-11 CAD Model

You May Also Be Interested in

Littelfuse Inc.
DC CONTACTOR 100A 750V 12VIN
Lowest to $102.4000
TE Connectivity
RELAY CONTACTOR 3PST 50A 240V /
Need more? Email Us
Carlo Gavazzi Inc.
RLY CONT 4P 110V 50/60HZ NO AUX /
Need more? Email Us
TE Connectivity
A703AK=RELAY
Need more? Email Us
Siemens
CONTACTOR S00 9A 110VAC 1NO SCRW /
Need more? Email Us
EPCOS (TDK)
HVC500B-24S / 500A 24V COIL STUC /
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 24V
Lowest to $87.2296
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess