EN
  • EN
  • DE

RT424012A

Part No RT424012A
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 184116-RT424012A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT424012A CAD Model

Description

The RT424012A is a power PCB relay manufactured by TE Connectivity. This relay is designed for various applications requiring reliable switching performance and is commonly used in industrial control systems, automation equipment, and household appliances.

Applications

  • Industrial control systems
  • Automation equipment
  • Household appliances
  • HVAC systems
  • Power supplies

Features

  • Contact Configuration: DPDT (Double Pole Double Throw)
  • Contact Current Rating: Typically up to 8A
  • Coil Voltage: 12VDC
  • Mounting Style: Through Hole
  • Sealed Construction: Flux tight
  • RoHS Compliant: Yes

Benefits

  • Reliable Switching: Ensures consistent and dependable performance in demanding applications.
  • Versatile Application: Suitable for a broad range of uses, from industrial to domestic.
  • Compact Size: Allows for easy integration into various PCB layouts.
  • Long Lifespan: Designed for extended operational life, reducing the need for frequent replacements.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental standards.

Additional Details

The RT424012A relay features a double pole double throw (DPDT) contact configuration, providing two independent switching circuits. The coil voltage is 12VDC, making it compatible with numerous control circuits. It can handle contact current up to 8A. The relay is designed for through-hole mounting on PCBs and features a flux-tight construction, ensuring that contaminants do not affect its performance. It is widely used in applications where reliable switching is critical.

TE Connectivity is a well-known manufacturer of electrical components, and the RT424012A reflects their commitment to quality and performance. This relay is built to meet the demands of industrial environments, offering a balance of reliability, durability, and ease of use.

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess