Products specifications Report Issue?

Case / Package Module
Max Supply Voltage 4.5 V
Min Supply Voltage 3.22 V
Number of Channels 4
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1223843-GE863GPS730
Categories Custom Parts
Manufacturer Telit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GE863GPS730 CAD Model

Description

The GE863GPS730 is a custom part with four channels from Telit.

  • Package: Module case/package
  • RoHS: Compliant with RoHS
  • REACH SVHC: Does not contain any REACH SVHC
  • Maximum Supply Voltage: 4.5 V
  • Minimum Supply Voltage: 3.22 V
  • Supply and Demand Status: Limited

You May Also Be Interested in

Sharp Microelectronics
Lowest to $0.2882
ECAD model for GL100MN1MPN
Eaton / Cutler Hammer
GES7045FFM - Eaton Cutler-Hammer Labeled 4P EG 45A Fixed Therm 40kA bkr w/ end caps N=1
Need more? Email Us
ECAD model for GES7045FFM
Panasonic
Lowest to $0.2923
ECAD model for EVPAWAA2A
Panjit
Diode Zener Single 2.7V 4% 500mW 2-Pin Mini-MELF T/R
Need more? Email Us
ECAD model for GLZ2.7A T/R 13
Guerrilla RF, Inc.
High Gain, Ultra Low Noise Amplifier
Lowest to $4.4319
ECAD model for GRF2501
Amphenol
Dummy Receptacle for 40 Shell Size GT Series Reverse Bayonet Coupling Connectors
Need more? Email Us
ECAD model for GT05-40
Panjit
Need more? Email Us
ECAD model for GLZJ39A_ R2 _10001
Everlight Electronics Co Ltd
Transistor Output Optocouplers Optocoupler Transistor DC Input
Lowest to $0.2035
ECAD model for EL817S1(TU)-V
Giantec
Lowest to $0.2802
ECAD model for GT24C04-2PLI

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention