EN
  • EN
  • DE
  • IT

74199

Part No 74199
Manufacturer Texas Instruments
Catalog Hard To Find
Description 8-BIT SHIFT REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1129789-74199
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74199 CAD Model

Description

The Texas Instruments 74199 is a high-performance integrated circuit designed to meet the demanding needs of modern electronics. This versatile chip is part of TI's renowned 7400 series of logic ICs, which have been the backbone of digital circuits for decades.

Key Features:

  • Functionality: The 74199 is a 8-bit shift register with parallel input and serial output capability. It allows for the temporary storage of data and can shift its contents to the left or right, providing flexible data manipulation for various applications.
  • Logic Type: This device operates as a universal shift/storage register, making it suitable for a wide array of applications including data storage, data transfer, and data manipulation tasks.
  • Package: It is available in a standard DIP (Dual In-line Package) or SOP (Small Outline Package), which is suitable for breadboard prototyping, as well as for surface-mount technology (SMT) applications.
  • Supply Voltage Range: The 74199 operates within a supply voltage range that is typically between 4.75V and 5.25V, ensuring compatibility with standard TTL (Transistor-Transistor Logic) levels.
  • High-Speed Performance: This IC is designed for high-speed operation, which is essential for high-performance computing, communication systems, and sophisticated control applications.

Applications:

The Texas Instruments 74199 shift register is highly adaptable and can be utilized in a variety of electronic systems. Its applications include, but are not limited to:

  • Data processing systems
  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Temporary data storage
  • Sequence generation
  • Control systems

Quality and Reliability:

As with all Texas Instruments products, the 74199 shift register is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under a wide range of environmental conditions. This commitment to quality makes the 74199 a trusted choice for industry professionals and hobbyists alike.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess