Products specifications

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1135110-AC86
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AC86 CAD Model

Description

The Texas Instruments AC86 is a state-of-the-art integrated circuit designed to cater to the rigorous demands of modern electronics. This high-performance chip is part of Texas Instruments' renowned semiconductor product line, known for its reliability, durability, and cutting-edge technology.

Key Features

  • High-Speed Operation: The AC86 is designed for rapid signal processing, making it ideal for high-speed computing and data-intensive applications.
  • Low Power Consumption: Despite its high performance, the AC86 maintains energy efficiency, reducing power consumption and heat generation, crucial for battery-powered devices.
  • Advanced Fabrication Technology: Utilizing the latest in semiconductor fabrication, the AC86 boasts a compact form factor with superior electrical characteristics.
  • Robust Logical Functionality: The device features robust logical gates that ensure reliable performance in a variety of digital circuits.
  • Wide Operating Temperature Range: The AC86 operates effectively across a broad range of temperatures, making it suitable for industrial and automotive applications.

Applications

The versatility of the Texas Instruments AC86 makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Communication Systems
  • Data Processing Units
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V - 5.5V Operating Temperature -40°C to +85°C Package Type DIP, SOIC Logic Type Quadruple 2-Input Exclusive OR Gates

For detailed information about the Texas Instruments AC86, including pin configurations, timing diagrams, and electrical characteristics, customers are encouraged to consult the official datasheet and product support resources available on the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.6425
ECAD model for ADR392AUJZ-REEL7
Texas Instruments
ANALOG-TO-DIGITAL CONVERTERS
Lowest to $24.0436
ECAD model for ADS825EG4
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.6304
ECAD model for 74HCT193
Alpha & Omega Semiconductor Inc.
Five-line TVS Diode Array | TVS DIODE 5V 7.5V 6DFN
Lowest to $2.6736
ECAD model for AOZ8205DI
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to $10.5535
ECAD model for ADR02BR
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention