EN
  • EN
  • DE

ADS114S08IPBSR

Part No ADS114S08IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 125°C
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (5x5)
Family Name ADS114S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48103-2, 296-48103-1, ADS114S08IPBSR-ND, 296-48103-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860402-ADS114S08IPBSR
Ultra Librarian 3D Model Ultra Librarian ADS114S08IPBSR CAD Model

Description

Introducing the ADS114S08IPBSR from Texas Instruments

The ADS114S08IPBSR is a precision, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the exacting requirements of temperature and pressure sensing, as well as other industrial measurement applications. This versatile component is an integral part of the ADS114S08 family, renowned for its exceptional performance in monitoring physical processes where accuracy and reliability are paramount.

At the heart of the ADS114S08IPBSR lies a delta-sigma ADC with a fully differential input, providing a high level of noise rejection and ensuring the integrity of the signal conversion process. It features an internal oscillator, temperature sensor, and burnout current sources, which contribute to its self-contained functionality and ease of integration into various systems.

The device boasts an impressive array of built-in features, including a low-drift voltage reference, an oscillator, and a temperature sensor that together facilitate a simplified design process, reducing the need for external components. This integration not only saves space on the PCB but also enhances the overall system reliability due to fewer discrete parts.

The ADS114S08IPBSR is equipped with a flexible input multiplexer (MUX) that supports eight single-ended inputs or four differential inputs, allowing it to cater to a wide range of sensor types and configurations. This flexibility is further enhanced by the programmable gain amplifier (PGA), which offers gains from 1 to 128, thus accommodating signals of various amplitudes for precise measurement.

Communication with microprocessors is seamless, thanks to the SPI-compatible serial interface. The device also includes a data output rate (DOR) that is selectable from 5 to 2k samples per second (SPS), providing designers with the ability to optimize speed and resolution for their specific application needs.

Encased in a compact QFN-32 package, the ADS114S08IPBSR operates over a wide supply range of 2.7V to 5.5V, making it suitable for both portable and line-powered applications. Its extended industrial temperature range of -40°C to +125°C ensures reliable performance across diverse environmental conditions.

With its precision, integrated features, and robust design, the ADS114S08IPBSR from Texas Instruments stands out as a superior choice for engineers and designers looking for a high-quality ADC solution for their measurement and control systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9528 $59.7168
13+ $8.1664 $106.1632
19+ $7.9112 $150.3128
27+ $7.6560 $206.7120
34+ $7.4008 $251.6272
46+ $6.6352 $305.2192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess