EN
  • EN
  • DE

AM5718AABCX

Part No AM5718AABCX
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA PROCESSOR / MPU AM571x RISC 32bit 28nm 1.5GHz 760-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A15
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP Multimedia; GPU, IPU, VFP
RAM Controllers DDR3, SRAM
Graphics Acceleration Yes
Display & Interface Controllers HDMI
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 760-BFBGA, FCBGA
Manufacturer Package 760-FCBGA (23x23)
Additional Interfaces CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Win Source Part Number 768483-AM5718AABCX
Popularity Medium
Supply and Demand Status Limited
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM5718AABCX CAD Model

Description

The AM5718AABCX is a high-performance system on chip (SoC) from Texas Instruments, designed to meet the needs of a wide range of industrial applications. This advanced microprocessor is part of the Sitara™ processor family and is engineered to deliver exceptional processing power, enhanced graphics, and multimedia capabilities while maintaining energy efficiency.

Key Features:

  • Processor Core: At the heart of the AM5718AABCX is a powerful ARM® Cortex®-A15 RISC CPU with speeds up to 1.5GHz, which provides the computational horsepower necessary for demanding applications. It also includes a dual-core ARM Cortex-M4 for real-time processing, making it ideal for multitasking environments.
  • Graphics Engine: The device boasts an integrated PowerVR™ SGX544 dual-core graphics engine that supports 3D graphics, delivering rich and immersive visual experiences. This makes the SoC suitable for applications that require high-quality graphical user interfaces (GUIs).
  • Memory: It supports various memory interfaces, including DDR3/DDR3L, LPDDR2, and DDR2, providing flexibility in system design and ensuring ample bandwidth for data-intensive tasks.
  • Connectivity: The AM5718AABCX offers a comprehensive set of connectivity options, including Gigabit Ethernet, USB 3.0, PCIe, and more, enabling fast and versatile communication with peripheral devices and networks.
  • Industrial Interface Support: It features a rich set of peripherals tailored for industrial use, such as CAN, UART, I2C, and SPI, ensuring compatibility with a broad range of industrial sensors and actuators.
  • Operating Systems: This SoC supports high-level operating systems like Linux, Android, and RTOS, providing developers with the flexibility to choose the optimal software environment for their application.

Applications:

The versatility of the AM5718AABCX makes it suitable for a variety of industrial applications, including human-machine interface (HMI), networking, automation, machine vision, and medical imaging. Its robust processing capabilities and support for multiple operating systems make it a go-to choice for developers looking to create sophisticated and reliable systems.

Conclusion:

The AM5718AABCX from Texas Instruments is a powerful and versatile SoC that brings advanced features and connectivity to the industrial market. With its strong emphasis on processing power, multimedia, and industrial interface support, this product stands as a solid foundation for building next-generation industrial systems.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.1160 $94.1160
2+ $91.0800 $182.1600
3+ $88.0440 $264.1320
4+ $78.9360 $315.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 887 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess