Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1152406-BCT2245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCT2245 CAD Model

Description

The Texas Instruments BCT2245 is a high-performance integrated circuit designed to meet the rigorous demands of modern digital electronics. This robust component is a key player in the realm of digital logic, providing reliable and efficient operation across a variety of applications.

Key Features

  • High-Speed Data Transmission: The BCT2245 is capable of facilitating high-speed data transfer, making it an ideal choice for applications requiring swift and efficient communication between devices.
  • Low Power Consumption: Designed with power efficiency in mind, this product consumes minimal energy, which helps to extend the battery life of portable devices and reduce power costs in stationary applications.
  • Wide Operating Temperature Range: The device is engineered to function reliably in a broad range of environmental conditions, ensuring stable performance even under extreme temperatures.
  • Durable Construction: Texas Instruments' commitment to quality means that the BCT2245 is built to last, with a construction that resists wear and tear over time.
  • Compatibility: The BCT2245 is designed to be compatible with a wide range of other electronic components and systems, providing flexibility and ease of integration for system designers.

Applications

The versatility of the BCT2245 allows it to be used in a myriad of applications, including but not limited to:

  • Communication equipment
  • Data processing units
  • Consumer electronics
  • Portable devices
  • Industrial control systems

Technical Specifications

The BCT2245 boasts a comprehensive set of technical specifications that ensure its suitability for high-demand applications:

  • Logic Type: Digital Logic IC
  • Supply Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package / Case: Specified by manufacturer

For complete technical details, interested parties are encouraged to refer to the official Texas Instruments datasheet for the BCT2245.

Quality and Reliability

As with all Texas Instruments products, the BCT2245 is manufactured to the highest standards of quality and reliability. Customers can trust in the Texas Instruments name for components that perform consistently over time, backed by a comprehensive warranty and support system.

You May Also Be Interested in

Texas Instruments
8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS
Lowest to $0.3721
ECAD model for CD74HC595M96
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC)
Lowest to $14.0140
ECAD model for CY8C3445AXI-104
NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to $0.3958
ECAD model for BYV32EB
Alliance Memory, Inc.
5V/3.3V 256K x 16 CMOS SRAM
Need more? Email Us
ECAD model for AS7C4098-15TC
Fairchild/ON Semiconductor
Configurable 180mA 6-LED Driver with I2C Control
Lowest to $2.4448
ECAD model for FAN5702UMP20X
Atmel
High- Performance EE PLD
Need more? Email Us
ECAD model for ATF22V10BQL-25SI
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention