EN
  • EN
  • DE

BQ2011

Part No BQ2011
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Gas Gauge IC for High Discharge Rates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1153997-BQ2011
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2011 CAD Model

Description

The BQ2011 is a sophisticated and high-performance gas gauge IC designed by Texas Instruments (TI) to provide accurate monitoring of battery charge levels in single-cell and multicell battery packs. This integrated circuit is part of TI's extensive line of battery management solutions and is specifically tailored for use in a variety of portable electronic devices such as laptops, smartphones, and power tools.

The BQ2011 uses a patented method of Charge Integration to measure battery capacity. Its ability to track battery discharge and charge cycles with high precision makes it an essential component for ensuring the reliability and longevity of battery-powered devices. The IC employs a unique algorithm that compensates for battery aging, temperature, and discharge rate, which allows for a more accurate prediction of the remaining battery life.

This gas gauge IC features an LED driver that can directly drive external LEDs to provide a visual indication of the battery charge state. The BQ2011 supports a simple-to-read multi-LED display that can be easily integrated into user interfaces. Additionally, the device has a self-discharge compensation feature that accounts for the natural loss of charge over time, ensuring that the battery status remains accurate even during periods of inactivity.

Designed with safety in mind, the BQ2011 includes various protection mechanisms. It offers voltage-based overcharge protection and ensures safe operation across a wide range of environmental conditions. The device is also designed to communicate with a host processor, providing digital outputs that can be used to signal the battery's condition to the system's main controller.

Overall, the BQ2011 from Texas Instruments stands out as a reliable and precise solution for battery charge management. With its advanced features and robust design, it is an excellent choice for designers looking to enhance the performance and safety of their battery-powered products. For detailed technical specifications and application guidance, designers are encouraged to consult the BQ2011 datasheet and Texas Instruments' support resources.

You May Also Be Interested in

NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1255 $69.3765
6+ $18.9748 $113.8488
9+ $18.3819 $165.4371
12+ $17.7889 $213.4668
15+ $17.1959 $257.9385
20+ $15.4170 $308.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess