EN
  • EN
  • DE

BQ24075T

Part No BQ24075T
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154125-BQ24075T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24075T CAD Model

Description

The BQ24075T from Texas Instruments stands out as an advanced single-cell Li-ion battery charger tailored to simplify the charging process for a wide array of portable devices. This integrated circuit is designed to work efficiently with USB ports and AC adapters, making it a versatile solution for modern electronics.

Key Features

  • High-Efficiency Charging: The BQ24075T boasts a high level of charging efficiency, which ensures rapid charging of batteries, reducing the time devices spend tethered to a power source.
  • Flexible Power Management: This charger supports input voltages ranging from 4.35V to 10V, accommodating a variety of power sources from USB ports to AC adapters.
  • Integrated Power FET: With an internal power FET, the BQ24075T simplifies the circuit design, minimizing external component count and reducing overall system cost.
  • Thermal Regulation: To ensure safety and maintain longevity, the device includes a thermal regulation feature that prevents overheating during operation.
  • Charge Status Indicators: The BQ24075T provides real-time charge status through its indicators, allowing for easy monitoring of the charging process.

Applications

The versatility of the BQ24075T makes it suitable for a broad range of applications. It is ideal for portable electronics such as smartphones, tablets, digital cameras, and handheld gaming devices that require reliable and efficient battery charging.

Technical Specifications

The BQ24075T is engineered to offer a charge current programmability up to 1.5 A, with an input voltage range of 4.35V to 10V. The device operates at a junction temperature range of -40°C to 125°C, making it robust for various environmental conditions. It also features a battery voltage-based power path management, ensuring that the system remains operational even when the battery is depleted.

Conclusion

The BQ24075T from Texas Instruments represents a sophisticated solution for battery charging in portable devices. Its high efficiency, thermal protection, and status indicators make it a reliable and user-friendly choice for designers and consumers alike. Whether for personal electronics or industrial applications, the BQ24075T is a component that promises to keep devices powered efficiently and safely.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8476 $50.8560
145+ $0.6955 $100.8475
225+ $0.6737 $151.5825
310+ $0.6520 $202.1200
400+ $0.6303 $252.1200
535+ $0.5651 $302.3285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,750 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess