EN
  • EN
  • DE

CD4013

Part No CD4013
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS DUAL D-TYPE FLIP-FLOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159564-CD4013
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian CD4013 CAD Model

Description

The CD4013 is a dual D-type flip-flop integrated circuit, designed and manufactured by Texas Instruments. This versatile component features two independent flip-flops with individual data, set, reset, and clock inputs. It is widely used in various electronic applications, including control systems, registers, counters, and toggles.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: Differential
  • Supply Voltage Range: 3V to 18V
  • High Degree of Stability: Typically symmetrical output characteristics
  • Propagation Delay Time: 50 ns at 10V
  • Operating Temperature: -55°C to +125°C
  • Package / Case: Multiple package options available

Product Benefits

The CD4013 is designed for use in particularly stable and reliable applications. Its high voltage range allows for flexibility in both consumer and industrial environments. The dual flip-flop configuration simplifies designs that require two separate flip-flops, saving space and reducing complexity.

With its low power consumption and wide operating temperature range, the CD4013 is suitable for demanding scenarios. The fast propagation delay ensures quick response times in critical applications, making it a preferred choice for designers looking for performance and reliability.

Applications

The CD4013 is ideal for a variety of applications, including:

  • Shift registers
  • Storage registers
  • Toggle circuits
  • Timing circuits
  • Sequential logic circuits

As a product of Texas Instruments, the CD4013 benefits from the company's reputation for quality and reliability in the semiconductor industry. Its robust design and versatile nature make it a staple component in the toolkit of electronics designers and hobbyists alike.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0918 $50.0310
1,330+ $0.0753 $100.1490
2,055+ $0.0730 $150.0150
2,835+ $0.0706 $200.1510
3,665+ $0.0683 $250.3195
4,905+ $0.0612 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,650 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess