EN
  • EN
  • DE

AT24C01B

Part No AT24C01B
Manufacturer Atmel
Catalog END - OF - LIFE
Description Two-wire Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1147825-AT24C01B
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C01B CAD Model

Description

The AT24C01B is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Atmel. It is organized as 128 words of 8 bits each. The device is accessed via a 2-wire serial interface, making it easy to integrate into various systems with minimal pin count. Given its category as END-OF-LIFE, it is no longer recommended for new designs.

Applications

  • Consumer Electronics: Storing configuration data in devices like TVs, DVD players, and set-top boxes.
  • Industrial Control Systems: Storing calibration data or settings for sensors and actuators.
  • Automotive Electronics: Storing parameters in automotive control units.
  • Medical Devices: Holding configuration settings in medical instruments.
  • Security Systems: Storing access codes or encryption keys.

Features

  • 1 Kbit EEPROM: Provides 1024 bits of non-volatile memory.
  • 2-Wire Serial Interface: Uses a simple I2C-compatible interface for communication.
  • Low Voltage Operation: Operates at a low voltage for power efficiency.
  • Self-Timed Write Cycle: Simplifies write operations by handling timing internally.
  • Write Protection: Offers write protection to prevent accidental data corruption.
  • High Reliability: Designed for reliable data storage and retrieval.

Benefits

  • Easy Integration: The 2-wire interface simplifies integration with microcontrollers.
  • Non-Volatile Storage: Data is retained even when power is removed.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliable Data Storage: Provides reliable storage for critical configuration data.
  • Cost-Effective: Historically a cost-effective solution for small non-volatile memory requirements.

Additional Details

The AT24C01B is an END-OF-LIFE component. While it might still be found in legacy systems, it is not recommended for new designs. If a 1 Kbit EEPROM is required, consider using a newer device from Microchip or other manufacturers. Ensure that the replacement device is pin-compatible and meets the application's voltage and timing requirements. Due to its limited availability, the pricing of this component may be inflated. Consult with multiple suppliers to explore alternatives.

You May Also Be Interested in

Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess