EN
  • EN
  • DE
  • IT

CD4014BE

Part No CD4014BE
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description Shift Register Single 8-Bit Serial/Parallel to Parallel 16-Pin PDIP Tube / IC STATIC SHFT REG 8STG 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 012818-CD4014BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CD4014
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CD4014BE CAD Model

Description

CD4014BE 8-Stage Static Shift Register

The CD4014BE is a static shift register component, essential for applications necessitating data retention and transfer through multiple stages. Its 8-stage capacity supports both parallel and serial input with exceptional stability.

  • Features:
    • 8-stage static shift register
    • Complementary MOS
    • Parallel data transfer and serial shifting options
    • Static operation ensures high noise immunity
  • Benefits:
    • Effective data retention and transfer
    • Adaptable to varied electronic designs
    • Energy-efficient during operations
  • Applications:
    • Data Storage
    • Serial Memory Stack
    • Digital Circuitry Shift Operations

The CD4014BE is an essential component for stable and efficient data shifting across multifaceted circuit designs.

You May Also Be Interested in

Texas Instruments
IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $2.2120
Rochester Electronics
SERIAL IN PARALLEL OUT, CMOS SER / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Lowest to $3.6312
Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $5.4912
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.6403
ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7040 $56.3200
195+ $0.5777 $112.6515
305+ $0.5597 $170.7085
415+ $0.5416 $224.7640
535+ $0.5236 $280.1260
720+ $0.4694 $337.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,945 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess