Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 16MHz
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 006159-CD40174BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian CD40174BE CAD Model

Description

CD40174BE - CMOS Hex D-Type Flip-Flop

The CD40174BE is a versatile CMOS Hex D-Type Flip-Flop designed for high-reliability digital logic applications. Its robust construction ensures stable performance across a variety of conditions, making it an ideal choice for both hobbyist projects and professional electronic designs.

  • Features and Benefits:
    • Wide supply voltage range: 3V to 15V
    • Low power consumption
    • High noise immunity
    • Standardized symmetrical output characteristics
    • Compatible with TTL outputs
  • Applications/Projects:
    • Data storage solutions
    • Signal buffering in communication devices
    • Counters and shift registers in computing applications
    • Level shifters in analog projects
    • Digital circuit testing and prototyping
  • Additional Details: Leveraging complementary metal-oxide-semiconductor (CMOS) technology, the CD40174BE offers a reliable and efficient solution for modern electronics. Its comprehensive datasheet is available, ensuring easy integration and application.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SNGL 8BIT 20QSOP
Need more? Email Us
ECAD model for CY74FCT2574CTQCT
National Semiconductor (TI)
J-K FLIP-FLOP
Need more? Email Us
ECAD model for 74S112DC
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.4329
ECAD model for SN74AUP1G80DBVTG4
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20VSSOP
Need more? Email Us
ECAD model for TC74VHC574FK(EL,K)
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Lowest to $1.2505
ECAD model for SN74ALVCH16374DL
Texas Instruments
22-BIT FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 22BIT 64TSSOP
Lowest to $4.7562
ECAD model for SN74AVC16722DGGR
Texas Instruments
IC FF D-TYPE SINGLE 8-BIT 20-SO
Lowest to $0.8496
ECAD model for SN74HCT273NS
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us
ECAD model for 74HCT175N,652
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Need more? Email Us
ECAD model for 74LVC1G175DBVTG4

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8172 $57.2040
170+ $0.6705 $113.9850
260+ $0.6496 $168.8960
360+ $0.6287 $226.3320
465+ $0.6077 $282.5805
620+ $0.5449 $337.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention