Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 24MHZ
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 012826-CD4020BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Clock & Timing
Family Name CD4020
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4020BE CAD Model

Description

CD4020BE Description

The CD4020BE is a 14-stage binary counter ideal for a range of digital counting applications. Characterized by its robustness, it offers seamless integration with digital systems requiring reliable counting features.

Features and Benefits

  • 14-Stage Ripple-Carry Binary Counter Mechanism
  • Low Power Consumption
  • Ease of Integration with TTL and CMOS Devices
  • Operating Voltage Range: 3V to 15V

Applications & Projects

  • Data Acquisition Systems
  • Sequential Logic Schemes
  • Digital Circuits Needing Timing Coordination
  • Counters for Industrial Equipment

The CD4020BE ensures high accuracy and reliability in complex digital counting tasks, delivering outstanding performance in both professional and hobbyist electronics projects.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER DIV X4 ECL DFF 8TSSOP
Need more? Email Us
ECAD model for MC100EL33DT
ON Semiconductor
IC COUNTER 12BIT CMOS 16SOIC
Lowest to $0.1784
ECAD model for MC14040BDR2
Texas Instruments
High-Speed CMOS Logic 12-Stage Binary Counter
Need more? Email Us
ECAD model for CD74HCT4040M
Texas Instruments
IC SYNC 4-BIT BIN CNTR 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $1.0694
ECAD model for CY74FCT163CTSOC
Fairchild/ON Semiconductor
Low Voltage Synchronous Binary Counter with Synchronous Clear
Lowest to $0.2859
ECAD model for 74LVX163M
ON Semiconductor
Universal Hexadecimal Counter | IC COUNTER UNIV HEX HS 20PLCC
Need more? Email Us
ECAD model for MC10H136FNR2
Texas Instruments
8-BIT BINARY COUNTERS WITH 3-STATE OUTPUT REGISTERS | IC 8-BIT BINARY COUNTER 16-SOIC
Lowest to $0.6943
ECAD model for SN74HC590AD
ON Semiconductor
3.3V / 5VECL 8-Bit Synchronous Binary Up Counter | IC COUNTER 8BIT SYNC ECL 32LQFP
Lowest to $37.1857
ECAD model for MC100EP016FA
ON Semiconductor
3.3V / 5V ECL 8-Bit Synchronous Binary Up Counter
Need more? Email Us
ECAD model for MC10EP016FAR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
865+ $0.1161 $100.4265
1,335+ $0.1125 $150.1875
1,840+ $0.1088 $200.1920
2,380+ $0.1052 $250.3760
3,185+ $0.0943 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 62,379 pieces
MOQ: 355 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention