EN
  • EN
  • DE

MC100EP016FA

Part No MC100EP016FA
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 3.3V / 5VECL 8-Bit Synchronous Binary Up Counter | IC COUNTER 8BIT SYNC ECL 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 1.4GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number 100EP016
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1216676-MC100EP016FA
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP016FA CAD Model

Description

ON Semiconductor MC100EP016FA: High-Speed 3.3V ECL Programmable Counter

The ON Semiconductor MC100EP016FA is a cutting-edge, high-speed programmable counter that operates within the 3.3V ECL (Emitter Coupled Logic) range. Designed to meet the demanding needs of high-performance timing applications, this device is a perfect choice for systems that require precise and reliable clock management.

Key Features

  • High-Speed Performance: The MC100EP016FA is capable of handling frequencies that are essential for the most demanding applications, ensuring minimal propagation delay and high data throughput.
  • Programmable Counter: Flexibility is at the core of this device, with programmable features that allow users to tailor the counter to their specific needs. This includes programmable divide by function, which can be set from divide-by-1 to divide-by-32,768 in binary increments.
  • 3.3V ECL Compatibility: Operating at 3.3 volts, this device is compatible with ECL systems, providing the high-speed logic performance that is characteristic of Emitter Coupled Logic circuits.
  • Low Power Consumption: Despite its high-speed capabilities, the MC100EP016FA maintains low power consumption, making it suitable for power-sensitive applications.
  • Fully Synchronous Operation: The counter offers fully synchronous operation, which ensures that all outputs change simultaneously after an update, providing a stable and predictable timing environment.
  • Master Reset Function: A master reset function allows the counter to be quickly and easily reset to its initial state, which is critical for maintaining system integrity and performance.

Applications

The MC100EP016FA is ideal for a range of applications that require precise timing and high-speed logic operations. These include, but are not limited to:

  • High-speed communication systems
  • Automated test equipment
  • Precision timing circuits
  • Frequency synthesis and management
  • High-performance computing and data processing

With its robust feature set and ON Semiconductor's commitment to quality, the MC100EP016FA programmable counter is an excellent choice for designers looking to enhance the performance and reliability of their timing-critical applications.

You May Also Be Interested in

Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6267 $68.1335
11+ $11.1816 $122.9976
16+ $10.8316 $173.3056
23+ $10.4828 $241.1044
29+ $10.1328 $293.8512
39+ $9.0852 $354.3228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess