EN
  • EN
  • DE

CD4020BF3A

Part No CD4020BF3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CD4020B-MIL CMOS 14-STAGE RIPPLE / Counter IC Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD4020
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 576909-CD4020BF3A
Ultra Librarian 3D Model Ultra Librarian CD4020BF3A CAD Model

Description

Product Overview: Texas Instruments CD4020BF3A

The Texas Instruments CD4020BF3A is a high-performance CMOS 14-Stage Ripple-Carry Binary Counter. Designed to operate with a wide range of supply voltages, from 3V to 18V, this counter is highly versatile and can be used in a variety of electronic applications. The CD4020BF3A is part of Texas Instruments' CD4000 series of integrated circuits, known for their reliability and ease of use.

Key Features

  • Wide Operating Voltage Range: 3V to 18V, making it suitable for battery-operated devices as well as standard TTL environments.
  • High Noise Immunity: Characteristic of CMOS devices, it ensures stable operation even in noisy environments.
  • Low Power Consumption: The CD4020BF3A features reduced power consumption, which is essential for portable and power-sensitive applications.
  • Divide-by-2 to Divide-by-16384: With its 14-stage counter, the device can perform binary division of any input signal up to 16384, making it ideal for timing circuits and frequency dividers.
  • Medium Speed Operation: It operates at a speed of 12MHz (typical) at VDD - VSS = 10V, suitable for a wide range of medium-speed applications.
  • Fully Static Operation: The counter can remain in a stable state without any external clock signal.

Applications

The CD4020BF3A is well-suited for use in various applications such as:

  • Time Delay Circuits
  • Frequency Counters
  • Time-Base Generators
  • Alarm Systems
  • Programmable Dividers
  • Long Duration Timers

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The CD4020BF3A is manufactured to stringent standards, ensuring it meets the requirements of the most demanding electronic systems. With its robust design, this binary counter is capable of withstanding the rigors of both commercial and industrial environments.

Package and Availability

The CD4020BF3A is available in a variety of package types, including the standard DIP and SOIC packages, providing flexibility for different PCB layouts and assembly processes. For detailed information on pricing, availability, and ordering options, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.2151 $80.4302
4+ $32.9970 $131.9880
5+ $31.9659 $159.8295
7+ $30.9347 $216.5429
9+ $29.9036 $269.1324
12+ $26.8101 $321.7212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess