Products specifications

Manufacturer Rohm Semiconductor
Win Source Part Number 230963-BA6904F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA6904F CAD Model

Description

BA6904F Description

The BA6904F is an efficient electronic solution for advanced motor control systems. It is engineered to deliver superior performance in managing and controlling motor speed and direction.

  • Applications: Motor controllers, Robotics, Industrial automation
  • Features: Precision control, High efficiency, Robust design
  • Benefits: Improves motor reliability, Energy efficient, Durable under various conditions
  • Additional Details: With its robust architecture, the BA6904F provides exceptional control capabilities, making it suitable for both consumer and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
LED level meter driver, 5-point, linear scale
Need more? Email Us
ECAD model for BA6104
Rohm Semiconductor
Need more? Email Us
ECAD model for BA3962
Rohm Semiconductor
Double cassette tape recorder system preamplifier / Audio amplifier, Speaker, Dual channel, 9V, SDIP, 32-pin
Need more? Email Us
ECAD model for BA3426AS
Rohm Semiconductor
Driver 30-Pin(28+2Tab) HSOP T/R
Need more? Email Us
ECAD model for BA5931FP-E2
Rohm Semiconductor
Need more? Email Us
ECAD model for BA5995FM-E2
Rohm Semiconductor
Need more? Email Us
ECAD model for BA4066C
Rohm Semiconductor
Lowest to $2.5600
ECAD model for BA4111F-E2
Rohm Semiconductor
Need more? Email Us
ECAD model for BA3406AF-T1
Rohm Semiconductor
Need more? Email Us
ECAD model for BA339FV

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention