EN
  • EN
  • DE

PMLL4153

Part No PMLL4153
Manufacturer NXP / Nexperia
Description High-speed diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239073-PMLL4153
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMLL4153 CAD Model

Description

Product Overview: NXP PMLL4153

The NXP PMLL4153 is a high-performance, precision Zener diode designed for a wide range of applications. This small-signal semiconductor device is part of NXP's extensive Zener diodes portfolio, known for their reliability and consistency. The PMLL4153 is crafted to provide voltage regulation with a nominal Zener voltage of 5.6V, making it an ideal choice for voltage reference or voltage stabilization purposes.

This diode features a low dynamic impedance and a sharp reverse breakdown characteristic, which ensures stable Zener voltages even in the face of significant load variations and transient disturbances. Its tight voltage tolerance guarantees precise voltage regulation, which is critical in sensitive electronic circuits. The PMLL4153 is capable of handling a continuous power dissipation of 500 mW, making it suitable for medium-power applications.

The device is packaged in a small SOD80C surface-mount package, which offers a compact footprint for space-constrained applications. This package is also known for its excellent thermal conduction properties, ensuring that the diode operates within its specified temperature range even under high power conditions. The PMLL4153 is designed to operate over a wide temperature range, maintaining its performance characteristics even under harsh environmental conditions.

NXP's commitment to quality is evident in the PMLL4153, which is manufactured to meet the highest industry standards. It is suitable for use in a variety of circuits, including power supplies, consumer electronics, and industrial control systems. Whether you're designing a sophisticated communication device or a simple power management module, the PMLL4153 Zener diode is a reliable component that ensures your circuit maintains a stable voltage.

For engineers and designers looking for a Zener diode that offers precision, power handling, and reliability, the NXP PMLL4153 is an excellent choice. Its combination of features makes it a versatile component that can be integrated into numerous electronic designs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,615+ $0.0358 $57.8170
3,850+ $0.0300 $115.5000
6,000+ $0.0289 $173.4000
8,335+ $0.0277 $230.8795
10,420+ $0.0277 $288.6340
14,290+ $0.0243 $347.2470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,890 pieces
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess