EN
  • EN
  • DE

TSH24IN

Part No TSH24IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad GP ±15V/30V 14-Pin PDIP Tube / IC OPAMP GP 25MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 25MHz
Current - Input Bias 100nA
Voltage - Input Offset 2.5mV
Operating Supply Current 2.15mA
Channel Output Current 37mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 054422-TSH24IN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
Family Name TSH24
Introduction Date June 25, 1998
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TSH24IN CAD Model

Description

Introducing the TSH24IN from STMicroelectronics

The TSH24IN is a high-performance operational amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This precision device is tailored for a wide range of applications, including industrial, medical, and consumer electronics, where signal conditioning with low noise and high-speed performance is critical.

Key Features

  • Wide Bandwidth: The TSH24IN boasts a wide bandwidth, making it suitable for high-frequency signal processing tasks. This ensures that signals are amplified without significant loss of information, maintaining the integrity of the input signal.
  • Low Noise: One of the standout features of the TSH24IN is its low noise performance. This characteristic is essential for applications that require high signal-to-noise ratios, such as audio processing or sensitive measurement equipment.
  • High Slew Rate: With its high slew rate, the TSH24IN can handle rapid changes in input signals, making it ideal for fast-operating systems that require quick response times.
  • Stability: The operational amplifier is designed to be stable over a wide range of operating conditions, ensuring consistent performance and reliability for critical applications.

Applications

The versatility of the TSH24IN makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Audio processing circuits where low noise is paramount
  • Sensor interfaces where precise signal amplification is needed
  • Active filters that require a high bandwidth operational amplifier
  • Fast analog-to-digital converters where a high slew rate is beneficial

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TSH24IN is no exception. It is manufactured using advanced processes that ensure high reliability and performance consistency. Users can trust in the durability and longevity of this operational amplifier for their most demanding applications.

Conclusion

Whether you are designing a professional audio system, a sensitive instrumentation setup, or any other application requiring a high-performance op-amp, the TSH24IN from STMicroelectronics is an excellent choice. Its combination of low noise, high bandwidth, and fast slew rate, along with the renowned quality of STMicroelectronics, makes it a valuable component in any precision electronic design.

You May Also Be Interested in

Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess