EN
  • EN
  • DE

CD4068BF3A

Part No CD4068BF3A
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description CMOS 8-INPUT NAND/AND GATE 14-CD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 8
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577032-CD4068BF3A
Ultra Librarian 3D Model Ultra Librarian CD4068BF3A CAD Model

Description

CD4068BF3A Integrated Circuit by Texas Instruments

The CD4068BF3A is a high-performance CMOS 8-Input NAND/AND Gate integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile IC is well-suited for a wide range of digital applications, from simple logic operations to complex computational tasks.

The CD4068BF3A features eight independent input channels, which can be configured either as an 8-input NAND gate or as a 7-input AND gate with one input serving as an active-low enable. This flexibility allows designers to use the IC in various configurations to meet their specific design requirements.

Constructed with silicon gate CMOS technology, the CD4068BF3A offers the advantages of high speed, low power consumption, and increased reliability. This makes it an excellent choice for battery-powered devices, portable electronics, and other applications where power efficiency is critical.

Key specifications of the CD4068BF3A include:

  • Wide supply voltage range: 3V to 18V
  • Low power consumption: 10nA (typical) at 18V
  • High noise immunity: 0.45 VDD (typical)
  • Standardized, symmetrical output characteristics
  • Maximum input current of 1µA at 18V (full package-temperature range)
  • Medium-speed operation: tPHL, tPLH = 60ns (typical) at VDD = 10V

The CD4068BF3A is packaged in a compact, space-saving form factor, which is ideal for high-density integration in PCB layouts. Its lead-free construction and RoHS compliance ensure that it meets modern environmental standards, making it suitable for use in a variety of markets worldwide.

With its robust design and high functionality, the Texas Instruments CD4068BF3A is a reliable and efficient solution for designers looking to implement NAND or AND logic functions in their digital systems. Whether used in consumer electronics, industrial control systems, or communication devices, this integrated circuit provides the performance and quality that professionals expect from Texas Instruments products.

You May Also Be Interested in

Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.8703 $95.7406
3+ $39.2782 $117.8346
4+ $38.0508 $152.2032
6+ $36.8233 $220.9398
8+ $35.5959 $284.7672
10+ $31.9135 $319.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess