EN
  • EN
  • DE

SY10EP01VKG-TR

Part No SY10EP01VKG-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR 3.3V/5V 4IN 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1104416-SY10EP01VKG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EP01VKG-TR CAD Model

Description

Microchip Technology's SY10EP01VKG-TR

The SY10EP01VKG-TR is a high-performance, single-gate logic device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of their extensive range of semiconductor and system solutions for automotive, industrial, aerospace, and defense sectors, among others.

As a member of the precision edge product family, the SY10EP01VKG-TR is designed to meet the demanding requirements of high-speed digital systems. It features a 2-input XOR/XNOR gate, which is essential for a variety of logical operations within digital circuits. This versatile component can be used in applications such as signal processing, data communication, and complex logic functions.

The device operates over a wide voltage range, which allows it to be used in systems that require different power levels. Its differential design ensures that it is capable of handling high-speed signals with minimal signal degradation, making it an ideal choice for high-frequency applications.

One of the key benefits of the SY10EP01VKG-TR is its ECL (Emitter Coupled Logic) compatibility. ECL technology is known for its high speed and low power consumption, which makes this device particularly suitable for high-performance computing and networking equipment where speed and efficiency are critical.

The package format of the SY10EP01VKG-TR is a small, lead-free, RoHS-compliant VQFN-32 package. This compact form factor is advantageous for space-constrained applications, allowing designers to incorporate high-speed logic without compromising on board space.

Furthermore, the SY10EP01VKG-TR has an extended temperature range, ensuring reliable operation in environments that may experience temperature extremes. This feature is particularly useful for industrial and automotive applications that require durable components that can withstand harsh conditions.

In summary, the SY10EP01VKG-TR from Microchip Technology is a robust, high-speed logic gate that offers exceptional performance for complex digital systems. Its compatibility with ECL, wide voltage range operation, and compact packaging make it a versatile solution for designers looking to enhance their electronic designs with reliable and efficient logic processing capabilities.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3578 $68.7156
5+ $28.1912 $140.9560
7+ $27.3100 $191.1700
9+ $26.4287 $237.8583
12+ $25.5474 $306.5688
16+ $22.9048 $366.4768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess