EN
  • EN
  • DE

SN74BCT29843DW

Part No SN74BCT29843DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH D-TYPE 9BIT BUS 24-SOIC  /  D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 24mA, 48mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Other Names TEXTISSN74BCT29843DW,2156-SN74BCT29843DW-TI,-SN74BCT29843DWR
Standard Package 125
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257317-SN74BCT29843DW
Ultra Librarian 3D Model Ultra Librarian SN74BCT29843DW CAD Model

Description

The SN74BCT29843DW is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is a testament to the company's commitment to providing advanced technology that meets the needs of a wide range of electronic applications.

Key Features

  • Octal Bus Transceiver: The SN74BCT29843DW is an octal bus transceiver with 3-state outputs. It is capable of bidirectional communication between data buses, allowing for efficient data transfer.
  • High-Speed Operation: Engineered for high-speed operation, this device is suitable for applications requiring quick data exchange, ensuring minimal signal delay and high system performance.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it versatile for use in various environments and applications.
  • Low Power Consumption: The device is designed with power efficiency in mind, which helps reduce overall power consumption in electronic systems.

Product Specifications

  • Part Number: SN74BCT29843DW
  • Package: This product is offered in a 24-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications.
  • Logic Type: The device features octal D-type edge-triggered flip-flops, which are essential for data storage, data transfer, and signal processing tasks.
  • Supply Voltage: It operates at a nominal supply voltage, compatible with most digital systems, ensuring easy integration into a variety of circuit designs.
  • RoHS Compliant: The SN74BCT29843DW is RoHS compliant, meeting environmental standards by avoiding the use of certain hazardous substances in its manufacturing.

Applications

The versatility of the SN74BCT29843DW makes it suitable for a wide array of applications, including:

  • Data communication systems
  • Networking equipment
  • Signal processing units
  • Embedded systems
  • Industrial control systems

With its robust design and reliable performance, the SN74BCT29843DW from Texas Instruments is an excellent choice for designers looking to implement a high-speed, low-power bus transceiver in their next project.

You May Also Be Interested in

Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
PROTOTYPE
Lowest to $0.7195
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7663 $51.8967
22+ $4.7314 $104.0908
33+ $4.5835 $151.2555
46+ $4.4357 $204.0422
59+ $4.2878 $252.9802
79+ $3.8442 $303.6918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess