EN
  • EN
  • DE

74AUP1G97GW,125

Part No 74AUP1G97GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULT-FUNC GATE 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1007805-74AUP1G97GW,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G97GW,125 CAD Model

Description

The Nexperia USA Inc. 74AUP1G97GW,125 is a configurable multiple function logic gate with a Schmitt trigger input.

  • Circuits: one circuit
  • Mounting: SMD (SMT)
  • Output Type: single-ended
  • Current Output High and Low: 4mA, 4mA
  • Operating Temperature Range: -40°C to 125°C
  • Package: 6-TSSOP
  • Supply Voltage: 0.8 V to 3.6 V
  • Category: integrated circuit
  • Status: currently active
  • Supply and Demand Status: balanced

You May Also Be Interested in

National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES / Configurable Circuit Input
Lowest to $3.2617
Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1589 $57.9985
890+ $0.1304 $116.0560
1,375+ $0.1263 $173.6625
1,895+ $0.1222 $231.5690
2,445+ $0.1182 $288.9990
3,275+ $0.1060 $347.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess