EN
  • EN
  • DE
  • IT

TDA9965A

Part No TDA9965A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 12-bit, 5.0 V, 40 Msps analog-to-digital interface for CCD cameras
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266469-TDA9965A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9965A CAD Model

Description

The NXP TDA9965A represents a cutting-edge solution for high-speed HDMI (High-Definition Multimedia Interface) signal processing. Designed to meet the rigorous demands of modern multimedia applications, this versatile interface is a cornerstone in the product portfolios of leading-edge consumer electronics manufacturers.

At the heart of the TDA9965A lies its ability to facilitate high-quality audio and video transmission between devices. It supports a wide range of HDMI versions, ensuring compatibility with a plethora of devices such as HDTVs, Blu-ray players, game consoles, and home theater systems. The TDA9965A's robust design includes features that enhance the user experience, such as deep color support, high-bandwidth Digital Content Protection (HDCP), and Consumer Electronics Control (CEC) functionalities.

Key Features:

  • High-Speed Performance: The TDA9965A is engineered to handle the high data rates required for 4K and 3D video formats, providing a seamless and immersive viewing experience.
  • Enhanced Compatibility: With support for the latest HDMI standards, the TDA9965A ensures interoperability with a broad range of HDMI-enabled devices.
  • Advanced Security: HDCP support is integrated into the TDA9965A, offering content providers and users peace of mind by ensuring the secure transmission of digital content.
  • User-Friendly Control: CEC capabilities allow for single remote control operation of interconnected HDMI devices, simplifying the control scheme and enhancing user convenience.

The TDA9965A also boasts a low-power consumption profile, making it an environmentally friendly choice for energy-conscious consumers. Additionally, its compact form factor enables sleek and slim device designs without compromising on performance.

Whether you're developing the next generation of home entertainment systems or seeking to integrate high-quality HDMI interfaces into professional displays, the NXP TDA9965A offers the reliability, performance, and feature set required to deliver an exceptional multimedia experience.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess